TE Connectivity Splices 40864

Description
Body Features Plating Material : Unplated Primary Product Material : Brass Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 2 Splice Capacity : 2 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Plating Material : Unplated Dimensions Overall Product Length : 3.4 MM  [.134 INCH ] Terminal Material Thickness : .68 MM  [.027 INCH ] Wire Size (MMSQ) : .5 - .8 Wire Size (AWG) : 20 - 18 Wire Size (CMA) : 1000 - 1600 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Product Type Features Sealable : No Serrated : Yes Splice Type : Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Body Features Plating Material : Unplated Primary Product Material : Brass Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 2 Splice Capacity : 2 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Plating Material : Unplated Dimensions Overall Product Length : 3.4 MM  [.134 INCH ] Terminal Material Thickness : .68 MM  [.027 INCH ] Wire Size (MMSQ) : .5 - .8 Wire Size (AWG) : 20 - 18 Wire Size (CMA) : 1000 - 1600 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Product Type Features Sealable : No Serrated : Yes Splice Type : Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 40864 - TE Connectivity
Berwyn, PA, United States
Splices
40864
Splices 40864
Body Features Plating Material : Unplated Primary Product Material : Brass Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 2 Splice Capacity : 2 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Plating Material : Unplated Dimensions Overall Product Length : 3.4 MM  [.134 INCH ] Terminal Material Thickness : .68 MM  [.027 INCH ] Wire Size (MMSQ) : .5 - .8 Wire Size (AWG) : 20 - 18 Wire Size (CMA) : 1000 - 1600 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Product Type Features Sealable : No Serrated : Yes Splice Type : Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Plating Material : Unplated
  • Primary Product Material : Brass

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 2
  • Splice Capacity : 2
  • Strip Orientation : End Feed

Contact Features


  • Barrel Type : Open
  • Contact Plating Material : Unplated

Dimensions


  • Overall Product Length : 3.4 MM  [.134 INCH ]
  • Terminal Material Thickness : .68 MM  [.027 INCH ]
  • Wire Size (MMSQ) : .5 - .8
  • Wire Size (AWG) : 20 - 18
  • Wire Size (CMA) : 1000 - 1600

Electrical Characteristics


  • Operating Voltage : 250 V

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip

Product Type Features


  • Sealable : No
  • Serrated : Yes
  • Splice Type : Thru Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 40864
Product Name Splices
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Ring Terminals & Spade Terminals - 1-1377173-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Quick Disconnects - 1-1659246-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details