TE Connectivity Splices 40862

Description
Body Features Terminal & Contact Weight : .043 G  [.002 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 1.57 MM  [.062 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (CMA) : 1400 - 3600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 50000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .043 G  [.002 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 1.57 MM  [.062 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (CMA) : 1400 - 3600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 50000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 40862 - TE Connectivity
Berwyn, PA, United States
Splices
40862
Splices 40862
Body Features Terminal & Contact Weight : .043 G  [.002 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 1.57 MM  [.062 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (CMA) : 1400 - 3600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 50000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .043 G  [.002 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass

Dimensions


  • Product Length : 1.57 MM  [.062 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (CMA) : 1400 - 3600

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 50000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Type : Thru Splice, Pigtail Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 40862
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-141175-1 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 20 to 27 AWG
View Details
Quick Disconnects - 1-1627024-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 1-1747500-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details
Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details