TE Connectivity Plug & Socket Connector, Header, 2 Position, 4.14Mm; Connector Systems Amp - Te Connectivity 407759935

Description
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Connector Shroud:- RoHS Compliant: No
Description
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Connector Shroud:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Header, 2 Position, 4.14Mm; Connector Systems Amp - Te Connectivity - 09H0129 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 2 Position, 4.14Mm; Connector Systems Amp - Te Connectivity
09H0129
Plug & Socket Connector, Header, 2 Position, 4.14Mm; Connector Systems Amp - Te Connectivity 09H0129
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Connector Shroud:- RoHS Compliant: No

PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 4.14MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.14mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Connector Shroud:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09H0129
Product Name Plug & Socket Connector, Header, 2 Position, 4.14Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers