Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin
Dimensions Compatible Cable Diameter (Max) : 34 MM [1.338 INCH ] Compatible Cable Diameter (Min) : 34 MM [1.338 INCH ] Expanded Inside Diameter (Min) : 58 MM [2.283 INCH ] Product Length : 762 MM [30 INCH ] Recovered Inside Diameter (Max) : 41 MM [1.61 INCH ] Recovered Wall Thickness (Max) (MM) : 4.3 Wall Thickness : Thick/Heavy
Electrical Characteristics Voltage Class (KV) : 2
Industry Standards Compatible With Approved Standards Products : MSHA
Mechanical Attachment Mechanical Reinforcement : No
Operation/Applicatio
n Marine-Offshore-Ship
building Certified : No Mechanical Resistance : Against Mechanical Impact or Damage, Abrasion Resistant Power Component Application Type : Underground Thermal Resistance : Applicable for Low Temperatures, Flame-Retardant UV-Stabilized : Yes
Other Product Use : Cable Jacket Repair
Packaging Features Packaging Quantity : 10
Product Availability Product Availability : Worldwide
Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Sleeve Power Component Options : Channels Included Wall Style (Excluding Adhesive) : Single
Usage Conditions Environmental Resistance : Salt Water, Weathering, Rain, Contaminated Water, Moisture Flammability Performance : Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil
Body Features
- Flexibility : Flexible
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
Dimensions
- Compatible Cable Diameter (Max) : 34 MM [1.338 INCH ]
- Compatible Cable Diameter (Min) : 34 MM [1.338 INCH ]
- Expanded Inside Diameter (Min) : 58 MM [2.283 INCH ]
- Product Length : 762 MM [30 INCH ]
- Recovered Inside Diameter (Max) : 41 MM [1.61 INCH ]
- Recovered Wall Thickness (Max) (MM) : 4.3
- Wall Thickness : Thick/Heavy
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : MSHA
Mechanical Attachment
- Mechanical Reinforcement : No
Operation/Application
- Marine-Offshore-Shipbuilding Certified : No
- Mechanical Resistance : Against Mechanical Impact or Damage, Abrasion Resistant
- Power Component Application Type : Underground
- Thermal Resistance : Applicable for Low Temperatures, Flame-Retardant
- UV-Stabilized : Yes
Other
- Product Use : Cable Jacket Repair
Packaging Features
Product Availability
- Product Availability : Worldwide
Product Type Features
- Adhesive Coating : With
- Coating Style : Inline
- Installation Technology : Heat Shrink
- Power Cable Wrap Product Type : Sleeve
- Power Component Options : Channels Included
- Wall Style (Excluding Adhesive) : Single
Usage Conditions
- Environmental Resistance : Salt Water, Weathering, Rain, Contaminated Water, Moisture
- Flammability Performance : Flame-Retardant
- Fluid Resistance Type : Hydrocarbons, Transformer Oil