TE Connectivity Ring Connectors 40696

Description
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A104014TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A104014TR-ND
Ring Connectors A104014TR-ND
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A104014CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A104014CT-ND
Ring Connectors A104014CT-ND
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity - 33B8867 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity
33B8867
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity 33B8867
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104014TR-ND 40696 33B8867
Product Name Ring Connectors Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details