TE Connectivity Ring Connectors 40660

Description
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A118934CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A118934CT-ND
Ring Connectors A118934CT-ND
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Ring Connectors - A118934TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A118934TR-ND
Ring Connectors A118934TR-ND
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors Unreviewed - 40660 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
40660
Connectors Unreviewed 40660
RING IS 18-14 8 .030BR

RING IS 18-14 8 .030BR

Buy Now
Ring Tongue Terminal, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity - 13H4138 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity
13H4138
Ring Tongue Terminal, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity 13H4138
RING TONGUE TERMINAL, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

RING TONGUE TERMINAL, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Ring Connectors - 40660 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
40660
Ring Connectors 40660
CONN RING CIRC 14-18AWG #8 CRIMP

CONN RING CIRC 14-18AWG #8 CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A118934CT-ND 40660 40660 13H4138 40660
Product Name Ring Connectors Connectors Unreviewed Ring Tongue Terminal, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 006-0973-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details