Connectors
Manufacturer: TE Connectivity
Win Source Part Number: 906750-406525-1
Operating Temperature Range: -40°C ~ 85°C
Features: Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat5
Package: Tray
Mounting: Through Hole
Part Status: Obsolete
Family Name: 406525
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 152
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-406525-1, Q1138600, -406525-1-SI
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat5
8 Pos RJ45 Connector, Right Angle, Unshielded, Gold Plated Product overview: 406525-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-406525-1 can be used for catalog matching and distributor lookup.
406525-1 - IMJ ASSY,1X1,NO SHIELD, 8 POS
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 406525-1 | 906750-406525-1 | 406525-1-ND | 366-406525-1 | 90AJ0154 |
| Product Name | Modular Connectors - 406525-1 | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Electronic Connector | 406525-1 - Imj Assy,1X1,no Shield, 8 Pos Amp - Te Connectivity | |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack |