TE Connectivity Crimp Wire Pins, Tabs & Ferrules 40652

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Mating Pin Diameter : 3.02 MM  [.119 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.65 MM  [.065 INCH ] Overall Product Length : 9.53 MM  [.375 INCH ] Terminal Material Thickness : .4 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - .8 Wire Size (AWG) : 20 - 18 Wire Size (CMA) : 1021 - 1624 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Mating Pin Diameter : 3.02 MM  [.119 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.65 MM  [.065 INCH ] Overall Product Length : 9.53 MM  [.375 INCH ] Terminal Material Thickness : .4 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - .8 Wire Size (AWG) : 20 - 18 Wire Size (CMA) : 1021 - 1624 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 40652 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
40652
Crimp Wire Pins, Tabs & Ferrules 40652
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Mating Pin Diameter : 3.02 MM  [.119 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.65 MM  [.065 INCH ] Overall Product Length : 9.53 MM  [.375 INCH ] Terminal Material Thickness : .4 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - .8 Wire Size (AWG) : 20 - 18 Wire Size (CMA) : 1021 - 1624 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Receptacle
  • Mating Pin Diameter : 3.02 MM  [.119 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.65 MM  [.065 INCH ]
  • Overall Product Length : 9.53 MM  [.375 INCH ]
  • Terminal Material Thickness : .4 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .5 - .8
  • Wire Size (AWG) : 20 - 18
  • Wire Size (CMA) : 1021 - 1624

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 15000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
40652
Terminals 40652
Terminals .119 PIN REC 20-18 .016BR

Terminals .119 PIN REC 20-18 .016BR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 40652 40652
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals
Terminal Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627133-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 103171-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details