TE Connectivity Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Te Connectivity 406372-3

Description
CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes
Datasheet
Description
CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Te Connectivity - 33B8720 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Te Connectivity
33B8720
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Te Connectivity 33B8720
CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes

CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33B8720
Product Name Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-2037-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details