TE Connectivity Electronic Connector 406372-1

Description
8P8C RJ45 Modular Jack, Female, Straight, IDC, Unshielded Product overview: 406372-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Keystone Inserts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 428-406372-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8P8C RJ45 Modular Jack, Female, Straight, IDC, Unshielded Product overview: 406372-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Keystone Inserts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 428-406372-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
428-406372-1
Electronic Connector 428-406372-1
8P8C RJ45 Modular Jack, Female, Straight, IDC, Unshielded Product overview: 406372-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Keystone Inserts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 428-406372-1 can be used for catalog matching and distributor lookup.

8P8C RJ45 Modular Jack, Female, Straight, IDC, Unshielded Product overview: 406372-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Keystone Inserts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 428-406372-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Keystone - Inserts - 406372-1 - 197706-406372-1 - Win Source Electronics
Laguna Hills, CA, United States
Keystone - Inserts - 406372-1
197706-406372-1
Keystone - Inserts - 406372-1 197706-406372-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197706-406372-1 Ratings: Cat5e Style: Modular Exterior Type (Adapter End): Modular Jack 8p8c (RJ45, Ethernet) Interior Type (Adapter End): IDC, Pressdown, Punchdown Block Exterior Housing Material: Polycarbonate (PC) Exterior Housing Color: Electric Ivory Exterior Contact Material: Phosphor Bronze Exterior Contact Finish Thickness: 50μin (1.27μm) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 70°C Interior Exterior Contact Finish: Gold Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 197706-406372-1
Ratings: Cat5e
Style: Modular
Exterior Type (Adapter End): Modular Jack 8p8c (RJ45, Ethernet)
Interior Type (Adapter End): IDC, Pressdown, Punchdown Block
Exterior Housing Material: Polycarbonate (PC)
Exterior Housing Color: Electric Ivory
Exterior Contact Material: Phosphor Bronze
Exterior Contact Finish Thickness: 50μin (1.27μm)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 70°C
Interior Exterior Contact Finish: Gold
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Te Connectivity - 33B8719 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Te Connectivity
33B8719
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Te Connectivity 33B8719
CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: NA

CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 428-406372-1 197706-406372-1 33B8719
Product Name Electronic Connector Keystone - Inserts - 406372-1 Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details