TE Connectivity Ring Terminals 40604-1

Description
Body Features Terminal & Contact Weight : 2.538 G  [.087 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.54 MM , 3.3 MM  [.1 INCH , .13 INCH ] Compatible Insulation Diameter (Max) : 4.57 MM  [.18 INCH ] Compatible Insulation Diameter (Min) : 3.3 MM  [.13 INCH ] Compatible Insulation Diameter Range : 3.3 - 4.57 MM  [.13 - .18 INCH ] Product Length : 24.13 MM  [.95 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 4106 - 6529 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2500 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : D Shaped Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 2.538 G  [.087 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.54 MM , 3.3 MM  [.1 INCH , .13 INCH ] Compatible Insulation Diameter (Max) : 4.57 MM  [.18 INCH ] Compatible Insulation Diameter (Min) : 3.3 MM  [.13 INCH ] Compatible Insulation Diameter Range : 3.3 - 4.57 MM  [.13 - .18 INCH ] Product Length : 24.13 MM  [.95 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 4106 - 6529 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2500 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : D Shaped Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 40604-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
40604-1
Ring Terminals 40604-1
Body Features Terminal & Contact Weight : 2.538 G  [.087 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.54 MM , 3.3 MM  [.1 INCH , .13 INCH ] Compatible Insulation Diameter (Max) : 4.57 MM  [.18 INCH ] Compatible Insulation Diameter (Min) : 3.3 MM  [.13 INCH ] Compatible Insulation Diameter Range : 3.3 - 4.57 MM  [.13 - .18 INCH ] Product Length : 24.13 MM  [.95 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 4106 - 6529 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2500 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : D Shaped Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : 2.538 G  [.087 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.54 MM , 3.3 MM  [.1 INCH , .13 INCH ]
  • Compatible Insulation Diameter (Max) : 4.57 MM  [.18 INCH ]
  • Compatible Insulation Diameter (Min) : 3.3 MM  [.13 INCH ]
  • Compatible Insulation Diameter Range : 3.3 - 4.57 MM  [.13 - .18 INCH ]
  • Product Length : 24.13 MM  [.95 INCH ]
  • Stud Diameter : 3.51 MM  [.138 INCH ]
  • Tongue Thickness : 1.02 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 2 - 3
  • Wire Size (AWG) : 14 - 12
  • Wire Size (CMA) : 4106 - 6529

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 2500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : D Shaped
  • Stud Size : #6, M3.5
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
40604-1
Terminals 40604-1
Terminals RING IS 14-12 6

Terminals RING IS 14-12 6

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 40604-1 40604-1
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600960-7 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Connector Contacts - 1-175218-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Quick Disconnects - 100644-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details