TE Connectivity Compression Connectors 405676-000

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 21.2 MM  [.834 INCH ] Barrel Length : 54 MM  [2.126 INCH ] Barrel Outside Diameter : 28.5 MM  [1.12 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 240 Compatible Conductor Range (AWGKC) : 500 - 500 Lug Length : 127 MM  [5 INCH ] Lug Width : 41.6 MM  [1.638 INCH ] Palm Hole Diameter : 16.3 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression Stud Size : M16
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 21.2 MM  [.834 INCH ] Barrel Length : 54 MM  [2.126 INCH ] Barrel Outside Diameter : 28.5 MM  [1.12 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 240 Compatible Conductor Range (AWGKC) : 500 - 500 Lug Length : 127 MM  [5 INCH ] Lug Width : 41.6 MM  [1.638 INCH ] Palm Hole Diameter : 16.3 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression Stud Size : M16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 405676-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
405676-000
Compression Connectors 405676-000
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 21.2 MM  [.834 INCH ] Barrel Length : 54 MM  [2.126 INCH ] Barrel Outside Diameter : 28.5 MM  [1.12 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 240 Compatible Conductor Range (AWGKC) : 500 - 500 Lug Length : 127 MM  [5 INCH ] Lug Width : 41.6 MM  [1.638 INCH ] Palm Hole Diameter : 16.3 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression Stud Size : M16

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 21.2 MM  [.834 INCH ]
  • Barrel Length : 54 MM  [2.126 INCH ]
  • Barrel Outside Diameter : 28.5 MM  [1.12 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 240
  • Compatible Conductor Range (AWGKC) : 500 - 500
  • Lug Length : 127 MM  [5 INCH ]
  • Lug Width : 41.6 MM  [1.638 INCH ]
  • Palm Hole Diameter : 16.3

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Outdoor, Indoor

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Compression
  • Stud Size : M16
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 405676-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0972-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details