TE Connectivity Spade Terminals 40521

Description
Body Features Terminal & Contact Weight : .864 G  [.03 OZ ] Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM  [.065 INCH ] Product Length : 15.95 MM  [.628 INCH ] Stud Diameter : 5 MM  [.19 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Round Spade Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .864 G  [.03 OZ ] Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM  [.065 INCH ] Product Length : 15.95 MM  [.628 INCH ] Stud Diameter : 5 MM  [.19 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Round Spade Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 40521 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
40521
Spade Terminals 40521
Body Features Terminal & Contact Weight : .864 G  [.03 OZ ] Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM  [.065 INCH ] Product Length : 15.95 MM  [.628 INCH ] Stud Diameter : 5 MM  [.19 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Round Spade Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .864 G  [.03 OZ ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.65 MM  [.065 INCH ]
  • Product Length : 15.95 MM  [.628 INCH ]
  • Stud Diameter : 5 MM  [.19 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Round Spade
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A100588CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A100588CT-ND
Terminals - Spade Connectors A100588CT-ND
CONN SPADE TERM 14-18AWG #10

CONN SPADE TERM 14-18AWG #10

Buy Now Datasheet
Terminals - Spade Connectors - A100588TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A100588TR-ND
Terminals - Spade Connectors A100588TR-ND
CONN SPADE TERM 14-18AWG #10

CONN SPADE TERM 14-18AWG #10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
40521
Terminals 40521
Terminals FORK-TRM 18-14 #10

Terminals FORK-TRM 18-14 #10

Buy Now Datasheet
Terminal, Spade Tongue, 14-18Awg; Product Range Amp Te Connectivity - 61AC4031 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, 14-18Awg; Product Range Amp Te Connectivity
61AC4031
Terminal, Spade Tongue, 14-18Awg; Product Range Amp Te Connectivity 61AC4031
TERMINAL, SPADE TONGUE, 14-18AWG; Product Range:-; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, SPADE TONGUE, 14-18AWG; Product Range:-; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 40521 A100588CT-ND A100588TR-ND 40521 61AC4031
Product Name Spade Terminals Terminals - Spade Connectors Terminals - Spade Connectors Terminals Terminal, Spade Tongue, 14-18Awg; Product Range Amp Te Connectivity
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1377174-9 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 22 to 26 AWG
International 0.1290 to 0.3260 mm2
View Details
Connector Contacts - 117249-2 - TE Connectivity
Specs
Features RoHS
View Details
PCB Terminals - 1-1217121-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details