TE Connectivity Splices 40504

Description
Body Features Plating Material : Unplated Splice Material : Brass Weight per Piece (G) : .119 Configuration Features Number of Serrations : 0 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & Splice Type : Splice Dimensions Material Thickness : .51 MM  [.02 INCH ] Overall Length : 3.96 MM  [.156 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5250 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 30000 Product Type Features Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : No Splice Type : Thru Splice Support Style : Non - Insulation Support Wire/Cable Type : Stranded, Solid Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Body Features Plating Material : Unplated Splice Material : Brass Weight per Piece (G) : .119 Configuration Features Number of Serrations : 0 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & Splice Type : Splice Dimensions Material Thickness : .51 MM  [.02 INCH ] Overall Length : 3.96 MM  [.156 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5250 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 30000 Product Type Features Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : No Splice Type : Thru Splice Support Style : Non - Insulation Support Wire/Cable Type : Stranded, Solid Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 40504 - TE Connectivity
Berwyn, PA, United States
Splices
40504
Splices 40504
Body Features Plating Material : Unplated Splice Material : Brass Weight per Piece (G) : .119 Configuration Features Number of Serrations : 0 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & Splice Type : Splice Dimensions Material Thickness : .51 MM  [.02 INCH ] Overall Length : 3.96 MM  [.156 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5250 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 30000 Product Type Features Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : No Splice Type : Thru Splice Support Style : Non - Insulation Support Wire/Cable Type : Stranded, Solid Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Plating Material : Unplated
  • Splice Material : Brass
  • Weight per Piece (G) : .119

Configuration Features


  • Number of Serrations : 0
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Contact Plating Material : Unplated
  • Terminal & Splice Type : Splice

Dimensions


  • Material Thickness : .51 MM  [.02 INCH ]
  • Overall Length : 3.96 MM  [.156 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 2048 - 5250

Electrical Characteristics


  • Operating Voltage : 250 V

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 30000

Product Type Features


  • Barrel Type : Open Barrel
  • Insulated : No
  • Product Type : Splice
  • Sealable : No
  • Serrated : No
  • Splice Type : Thru Splice
  • Support Style : Non - Insulation Support
  • Wire/Cable Type : Stranded, Solid

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 40504
Product Name Splices
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-1744128-2 - TE Connectivity
Specs
Features RoHS
View Details