TE Connectivity Compression Connectors 405020-000

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 8.4 MM  [.33 INCH ] Barrel Length : 23 MM  [.906 INCH ] Barrel Outside Diameter : 11.5 MM  [.452 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 35 Compatible Conductor Range (AWGKC) : 2 - 2 Lug Length : 75 MM  [2.953 INCH ] Lug Width : 18 MM  [.709 INCH ] Palm Hole Diameter : 8.3 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression Stud Size : M8
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 8.4 MM  [.33 INCH ] Barrel Length : 23 MM  [.906 INCH ] Barrel Outside Diameter : 11.5 MM  [.452 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 35 Compatible Conductor Range (AWGKC) : 2 - 2 Lug Length : 75 MM  [2.953 INCH ] Lug Width : 18 MM  [.709 INCH ] Palm Hole Diameter : 8.3 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression Stud Size : M8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 405020-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
405020-000
Compression Connectors 405020-000
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 8.4 MM  [.33 INCH ] Barrel Length : 23 MM  [.906 INCH ] Barrel Outside Diameter : 11.5 MM  [.452 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 35 Compatible Conductor Range (AWGKC) : 2 - 2 Lug Length : 75 MM  [2.953 INCH ] Lug Width : 18 MM  [.709 INCH ] Palm Hole Diameter : 8.3 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression Stud Size : M8

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 2

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 8.4 MM  [.33 INCH ]
  • Barrel Length : 23 MM  [.906 INCH ]
  • Barrel Outside Diameter : 11.5 MM  [.452 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 35
  • Compatible Conductor Range (AWGKC) : 2 - 2
  • Lug Length : 75 MM  [2.953 INCH ]
  • Lug Width : 18 MM  [.709 INCH ]
  • Palm Hole Diameter : 8.3

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Outdoor, Indoor

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Installation Technology : Compression
  • Stud Size : M8
Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 405020-000 405020-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 005128-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details