Trimmer, Cermet, 1W, 10000ohm, 20% +/-Tol, 1 Turn(s), ROHS COMPLIANT Product overview: 404807003007 from TE Connectivity is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 10000ohm. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W, 10000ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-404807003007 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-404807003007 |
| Product Name | 1W 10000ohm Trimmer Potentiometer |
| Technology / Construction | CERMET |
| Resistance Range | 10000 ohms |
| Tolerance | 20 +/- % |