404807003007 -- PC910 10K CITEC - TE CONNECTIVITY
TE Connectivity
Pc910 10K Citec - Te Connectivity
404807003007
Suppliers
Pc910 10K Citec - Te Connectivity
36AC4743
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC4743 |
|
Product Name
|
Pc910 10K Citec - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers