TE Connectivity Rotary Pot, 22R, 2W, Panel Mount Rohs Compliant Citec Te Connectivity 404803000000

Description
ROTARY POT, 22R, 2W, PANEL MOUNT ROHS COMPLIANT: YES
Description
ROTARY POT, 22R, 2W, PANEL MOUNT ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Rotary Pot, 22R, 2W, Panel Mount Rohs Compliant Citec Te Connectivity - 74AJ9526 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 22R, 2W, Panel Mount Rohs Compliant Citec Te Connectivity
74AJ9526
Rotary Pot, 22R, 2W, Panel Mount Rohs Compliant Citec Te Connectivity 74AJ9526
ROTARY POT, 22R, 2W, PANEL MOUNT ROHS COMPLIANT: YES

ROTARY POT, 22R, 2W, PANEL MOUNT ROHS COMPLIANT: YES

Supplier's Site
POTENTIOMETER, CERMET, TRACK, 2W, 100K OHM, 10%, 1 TURN - 70065302 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, CERMET, TRACK, 2W, 100K OHM, 10%, 1 TURN
70065302
POTENTIOMETER, CERMET, TRACK, 2W, 100K OHM, 10%, 1 TURN 70065302
This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional applications. Features: Cermet Element Proven Reliability 2 W Power Rating Strong Construction Sealed to Military Standard Panel Sealed (MC1) Rugged Terminations

This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional applications.
Features:

  • Cermet Element
  • Proven Reliability
  • 2 W Power Rating
  • Strong Construction
  • Sealed to Military Standard
  • Panel Sealed (MC1)
  • Rugged Terminations
Supplier's Site
POTENTIOMETER, CERMET, TRACK, 2W, 470K OHM, 10%, 1 TURN - 70065313 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, CERMET, TRACK, 2W, 470K OHM, 10%, 1 TURN
70065313
POTENTIOMETER, CERMET, TRACK, 2W, 470K OHM, 10%, 1 TURN 70065313
This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional applications. Features: Cermet Element Proven Reliability 2 W Power Rating Strong Construction Sealed to Military Standard Panel Sealed (MC1) Rugged Terminations

This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional applications.
Features:

  • Cermet Element
  • Proven Reliability
  • 2 W Power Rating
  • Strong Construction
  • Sealed to Military Standard
  • Panel Sealed (MC1)
  • Rugged Terminations
Supplier's Site
POTENTIOMETER, CERMET, TRACK, 2W, 22K OHM, 10%, 1 TURN - 70065310 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, CERMET, TRACK, 2W, 22K OHM, 10%, 1 TURN
70065310
POTENTIOMETER, CERMET, TRACK, 2W, 22K OHM, 10%, 1 TURN 70065310
This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional applications. Features: Cermet Element Proven Reliability 2 W Power Rating Strong Construction Sealed to Military Standard Panel Sealed (MC1) Rugged Terminations

This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional applications.
Features:

  • Cermet Element
  • Proven Reliability
  • 2 W Power Rating
  • Strong Construction
  • Sealed to Military Standard
  • Panel Sealed (MC1)
  • Rugged Terminations
Supplier's Site
POTENTIOMETER, CERMET, TRACK, 2W, 47K OHM, 10%, 1 TURN - 70065315 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, CERMET, TRACK, 2W, 47K OHM, 10%, 1 TURN
70065315
POTENTIOMETER, CERMET, TRACK, 2W, 47K OHM, 10%, 1 TURN 70065315
This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional applications. Features: Cermet Element Proven Reliability 2 W Power Rating Strong Construction Sealed to Military Standard Panel Sealed (MC1) Rugged Terminations

This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional applications.
Features:

  • Cermet Element
  • Proven Reliability
  • 2 W Power Rating
  • Strong Construction
  • Sealed to Military Standard
  • Panel Sealed (MC1)
  • Rugged Terminations
Supplier's Site
POTENTIOMETER, CERMET, TRACK, 2W, 22 OHM, 10%, 1 TURN - 70065311 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, CERMET, TRACK, 2W, 22 OHM, 10%, 1 TURN
70065311
POTENTIOMETER, CERMET, TRACK, 2W, 22 OHM, 10%, 1 TURN 70065311
This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional applications. Features: Cermet Element Proven Reliability 2 W Power Rating Strong Construction Sealed to Military Standard Panel Sealed (MC1) Rugged Terminations

This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional applications.
Features:

  • Cermet Element
  • Proven Reliability
  • 2 W Power Rating
  • Strong Construction
  • Sealed to Military Standard
  • Panel Sealed (MC1)
  • Rugged Terminations
Supplier's Site
POTENTIOMETER, CERMET, TRACK, 2W, 10K OHM, 10%, 1 TURN - 70065304 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, CERMET, TRACK, 2W, 10K OHM, 10%, 1 TURN
70065304
POTENTIOMETER, CERMET, TRACK, 2W, 10K OHM, 10%, 1 TURN 70065304
This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional applications. Features: Cermet Element Proven Reliability 2 W Power Rating Strong Construction Sealed to Military Standard Panel Sealed (MC1) Rugged Terminations

This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional applications.
Features:

  • Cermet Element
  • Proven Reliability
  • 2 W Power Rating
  • Strong Construction
  • Sealed to Military Standard
  • Panel Sealed (MC1)
  • Rugged Terminations
Supplier's Site
POTENTIOMETER, CERMET, TRACK, 2W, 2.2K OHM, 10%, 1 TURN - 70065312 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, CERMET, TRACK, 2W, 2.2K OHM, 10%, 1 TURN
70065312
POTENTIOMETER, CERMET, TRACK, 2W, 2.2K OHM, 10%, 1 TURN 70065312
This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional applications. Features: Cermet Element Proven Reliability 2 W Power Rating Strong Construction Sealed to Military Standard Panel Sealed (MC1) Rugged Terminations

This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional applications.
Features:

  • Cermet Element
  • Proven Reliability
  • 2 W Power Rating
  • Strong Construction
  • Sealed to Military Standard
  • Panel Sealed (MC1)
  • Rugged Terminations
Supplier's Site
POTENTIOMETER, CERMET, TRACK, 2W, 1K OHM, 10%, 1 TURN - 70065306 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, CERMET, TRACK, 2W, 1K OHM, 10%, 1 TURN
70065306
POTENTIOMETER, CERMET, TRACK, 2W, 1K OHM, 10%, 1 TURN 70065306
This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional applications. Features: Cermet Element Proven Reliability 2 W Power Rating Strong Construction Sealed to Military Standard Panel Sealed (MC1) Rugged Terminations

This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional applications.
Features:

  • Cermet Element
  • Proven Reliability
  • 2 W Power Rating
  • Strong Construction
  • Sealed to Military Standard
  • Panel Sealed (MC1)
  • Rugged Terminations
Supplier's Site
POTENTIOMETER, CERMET, TRACK, 2W, 10 OHM, 10%, 1 TURN - 70065305 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, CERMET, TRACK, 2W, 10 OHM, 10%, 1 TURN
70065305
POTENTIOMETER, CERMET, TRACK, 2W, 10 OHM, 10%, 1 TURN 70065305
This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional applications. Features: Cermet Element Proven Reliability 2 W Power Rating Strong Construction Sealed to Military Standard Panel Sealed (MC1) Rugged Terminations

This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional applications.
Features:

  • Cermet Element
  • Proven Reliability
  • 2 W Power Rating
  • Strong Construction
  • Sealed to Military Standard
  • Panel Sealed (MC1)
  • Rugged Terminations
Supplier's Site
POTENTIOMETER, CERMET, TRACK, 2W, 220K OHM, 10%, 1 TURN - 70065308 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, CERMET, TRACK, 2W, 220K OHM, 10%, 1 TURN
70065308
POTENTIOMETER, CERMET, TRACK, 2W, 220K OHM, 10%, 1 TURN 70065308
This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional applications. Features: Cermet Element Proven Reliability 2 W Power Rating Strong Construction Sealed to Military Standard Panel Sealed (MC1) Rugged Terminations

This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional applications.
Features:

  • Cermet Element
  • Proven Reliability
  • 2 W Power Rating
  • Strong Construction
  • Sealed to Military Standard
  • Panel Sealed (MC1)
  • Rugged Terminations
Supplier's Site
POTENTIOMETER, CERMET, TRACK, 2W, 100 OHM, 10%, 1 TURN - 70065303 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, CERMET, TRACK, 2W, 100 OHM, 10%, 1 TURN
70065303
POTENTIOMETER, CERMET, TRACK, 2W, 100 OHM, 10%, 1 TURN 70065303
This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional applications. Features: Cermet Element Proven Reliability 2 W Power Rating Strong Construction Sealed to Military Standard Panel Sealed (MC1) Rugged Terminations

This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional applications.
Features:

  • Cermet Element
  • Proven Reliability
  • 2 W Power Rating
  • Strong Construction
  • Sealed to Military Standard
  • Panel Sealed (MC1)
  • Rugged Terminations
Supplier's Site
POTENTIOMETER, CERMET, TRACK, 2W, 1M OHM, 10%, 1 TURN - 70065307 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, CERMET, TRACK, 2W, 1M OHM, 10%, 1 TURN
70065307
POTENTIOMETER, CERMET, TRACK, 2W, 1M OHM, 10%, 1 TURN 70065307
This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional applications. Features: Cermet Element Proven Reliability 2 W Power Rating Strong Construction Sealed to Military Standard Panel Sealed (MC1) Rugged Terminations

This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional applications.
Features:

  • Cermet Element
  • Proven Reliability
  • 2 W Power Rating
  • Strong Construction
  • Sealed to Military Standard
  • Panel Sealed (MC1)
  • Rugged Terminations
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Allied Electronics, Inc. Allied Electronics, Inc. Allied Electronics, Inc. Allied Electronics, Inc. Allied Electronics, Inc. Allied Electronics, Inc. Allied Electronics, Inc. Allied Electronics, Inc. Allied Electronics, Inc. Allied Electronics, Inc. Allied Electronics, Inc.
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 74AJ9526 70065302 70065313 70065310 70065315 70065311 70065304 70065312 70065306 70065305 70065308 70065303 70065307
Product Name Rotary Pot, 22R, 2W, Panel Mount Rohs Compliant Citec Te Connectivity POTENTIOMETER, CERMET, TRACK, 2W, 100K OHM, 10%, 1 TURN POTENTIOMETER, CERMET, TRACK, 2W, 470K OHM, 10%, 1 TURN POTENTIOMETER, CERMET, TRACK, 2W, 22K OHM, 10%, 1 TURN POTENTIOMETER, CERMET, TRACK, 2W, 47K OHM, 10%, 1 TURN POTENTIOMETER, CERMET, TRACK, 2W, 22 OHM, 10%, 1 TURN POTENTIOMETER, CERMET, TRACK, 2W, 10K OHM, 10%, 1 TURN POTENTIOMETER, CERMET, TRACK, 2W, 2.2K OHM, 10%, 1 TURN POTENTIOMETER, CERMET, TRACK, 2W, 1K OHM, 10%, 1 TURN POTENTIOMETER, CERMET, TRACK, 2W, 10 OHM, 10%, 1 TURN POTENTIOMETER, CERMET, TRACK, 2W, 220K OHM, 10%, 1 TURN POTENTIOMETER, CERMET, TRACK, 2W, 100 OHM, 10%, 1 TURN POTENTIOMETER, CERMET, TRACK, 2W, 1M OHM, 10%, 1 TURN
Configuration Single Resistor Single Turn Single Turn Single Turn Single Turn Single Turn Single Turn Single Turn Single Turn Single Turn Single Turn Single Turn Single Turn
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers