TE Connectivity Rotary Potentiometers, Rheostats 404802692046

Description
220 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
Request a Quote Datasheet
Description
220 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 1712-404802692046-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
1712-404802692046-ND
Rotary Potentiometers, Rheostats 1712-404802692046-ND
220 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

220 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

Buy Now Datasheet
Rotary Potentiometers, Rheostats - 1111-404802692046-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
1111-404802692046-ND
Rotary Potentiometers, Rheostats 1111-404802692046-ND
POT 220 OHM 2W CERMET LINEAR

POT 220 OHM 2W CERMET LINEAR

Buy Now Datasheet
Rotary Potentiometer, Cermet, Mcu Series, 220 Ohm, Linear, 1, 2 W, Panel Rohs Compliant Citec Te Connectivity - 26M1303 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Cermet, Mcu Series, 220 Ohm, Linear, 1, 2 W, Panel Rohs Compliant Citec Te Connectivity
26M1303
Rotary Potentiometer, Cermet, Mcu Series, 220 Ohm, Linear, 1, 2 W, Panel Rohs Compliant Citec Te Connectivity 26M1303
Rotary Potentiometer, Cermet, MCU Series, 220 ohm, Linear, 1, 2 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Cermet, MCU Series, 220 ohm, Linear, 1, 2 W, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1712-404802692046-ND 1111-404802692046-ND 26M1303
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats Rotary Potentiometer, Cermet, Mcu Series, 220 Ohm, Linear, 1, 2 W, Panel Rohs Compliant Citec Te Connectivity
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Linear Linear
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers