Potentiometers 10 Ohms 2W Cermet Product overview: 404802692043 from TE Connectivity is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-404802692043 can be used for catalog matching and distributor lookup.
MCU 1 turn cermet track pot,10R lin 21mm
10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
RES, 10R, 2W, 1 TURN, PANEL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-404802692043 | 162748 | 162748P | 1712-404802692043-ND | 69AH4840 |
| Product Name | 2W Trimmer Potentiometer | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | Res, 10R, 2W, 1 Turn, Panel Rohs Compliant Citec Te Connectivity |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | |||
| Operating DC Voltage | 315 volts | ||||
| Operating AC Voltage | 315 volts | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |