TE Connectivity Rotary Potentiometers, Rheostats 404802692040

Description
47k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
Request a Quote Datasheet
Description
47k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 1712-404802692040-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
1712-404802692040-ND
Rotary Potentiometers, Rheostats 1712-404802692040-ND
47k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

47k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

Buy Now Datasheet
Potentiometer, 47K; Track Resistance Te Connectivity - 26M1305 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 47K; Track Resistance Te Connectivity
26M1305
Potentiometer, 47K; Track Resistance Te Connectivity 26M1305
POTENTIOMETER, 47K; Track Resistance:47kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:M Series; Potentiometer Mounting:Panel; Shaft Diameter:6.35mm; No. of Gangs:1; RoHS Compliant: Yes

POTENTIOMETER, 47K; Track Resistance:47kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:M Series; Potentiometer Mounting:Panel; Shaft Diameter:6.35mm; No. of Gangs:1; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1712-404802692040-ND 26M1305
Product Name Rotary Potentiometers, Rheostats Potentiometer, 47K; Track Resistance Te Connectivity
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details