TE Connectivity Rotary Potentiometers, Rheostats 404802692038

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 1712-404802692038-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
1712-404802692038-ND
Rotary Potentiometers, Rheostats 1712-404802692038-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

Buy Now Datasheet
Rotary Potentiometer, 10Kohm, 10%; Track Resistance Te Connectivity - 26M1295 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 10%; Track Resistance Te Connectivity
26M1295
Rotary Potentiometer, 10Kohm, 10%; Track Resistance Te Connectivity 26M1295
ROTARY POTENTIOMETER, 10KOHM, 10%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:M Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.34mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, 10%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:M Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site
Potentiometer Cermet, 10Kohm 10% 2W; Track Resistance Citec Te Connectivity - 33M8321 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer Cermet, 10Kohm 10% 2W; Track Resistance Citec Te Connectivity
33M8321
Potentiometer Cermet, 10Kohm 10% 2W; Track Resistance Citec Te Connectivity 33M8321
POTENTIOMETER CERMET, 10KOHM 10% 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:M Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.34mm RoHS Compliant: Yes

POTENTIOMETER CERMET, 10KOHM 10% 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:M Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1712-404802692038-ND 26M1295 33M8321
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometer, 10Kohm, 10%; Track Resistance Te Connectivity Potentiometer Cermet, 10Kohm 10% 2W; Track Resistance Citec Te Connectivity
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details