TE Connectivity Potentiometers 404802692037

Description
MCU 1 turn cermet track pot,4K7 lin 21mm
Request a Quote Datasheet
Description
MCU 1 turn cermet track pot,4K7 lin 21mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 162827P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
162827P
Potentiometers 162827P
MCU 1 turn cermet track pot,4K7 lin 21mm

MCU 1 turn cermet track pot,4K7 lin 21mm

Supplier's Site
Potentiometers - 1354425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1354425
Potentiometers 1354425
MCU 1 turn cermet track pot,4K7 lin 21mm

MCU 1 turn cermet track pot,4K7 lin 21mm

Supplier's Site
Rotary Potentiometers, Rheostats - 1712-404802692037-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
1712-404802692037-ND
Rotary Potentiometers, Rheostats 1712-404802692037-ND
4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

Buy Now Datasheet
Potentiometer, Cermet, 4.7Kohm; Track Resistance Citec Te Connectivity - 18R7075 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Cermet, 4.7Kohm; Track Resistance Citec Te Connectivity
18R7075
Potentiometer, Cermet, 4.7Kohm; Track Resistance Citec Te Connectivity 18R7075
POTENTIOMETER, CERMET, 4.7KOHM; Track Resistance:4.7kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:M Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.34mm RoHS Compliant: Yes

POTENTIOMETER, CERMET, 4.7KOHM; Track Resistance:4.7kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:M Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Cermet, Mcu Series, 4.7 Kohm, Linear, 1, 2 W, Panel Rohs Compliant Citec Te Connectivity - 26M1304 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Cermet, Mcu Series, 4.7 Kohm, Linear, 1, 2 W, Panel Rohs Compliant Citec Te Connectivity
26M1304
Rotary Potentiometer, Cermet, Mcu Series, 4.7 Kohm, Linear, 1, 2 W, Panel Rohs Compliant Citec Te Connectivity 26M1304
Rotary Potentiometer, Cermet, MCU Series, 4.7 kohm, Linear, 1, 2 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Cermet, MCU Series, 4.7 kohm, Linear, 1, 2 W, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 162827P 1354425 1712-404802692037-ND 18R7075 26M1304
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometer, Cermet, 4.7Kohm; Track Resistance Citec Te Connectivity Rotary Potentiometer, Cermet, Mcu Series, 4.7 Kohm, Linear, 1, 2 W, Panel Rohs Compliant Citec Te Connectivity
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor
Resistance Taper Rotary Linear; Linear Linear
Resistance Range 4700 ohms 4700 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers