TE Connectivity Rotary Potentiometers, Rheostats 404802692030

Description
470k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
Request a Quote Datasheet
Description
470k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 1712-404802692030-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
1712-404802692030-ND
Rotary Potentiometers, Rheostats 1712-404802692030-ND
470k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

470k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

Buy Now Datasheet
Potentiometers - 162883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
162883
Potentiometers 162883
TE Connectivity 404802692030

TE Connectivity 404802692030

Supplier's Site
Potentiometers - 162883P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
162883P
Potentiometers 162883P
MCU 1turn cermet track pot,470K lin 21mm

MCU 1turn cermet track pot,470K lin 21mm

Supplier's Site
Potentiometers - 1354430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1354430
Potentiometers 1354430
TE Connectivity 404802692030

TE Connectivity 404802692030

Supplier's Site
Potentiometer, 470K; Track Resistance Citec Te Connectivity - 26M1307 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 470K; Track Resistance Citec Te Connectivity
26M1307
Potentiometer, 470K; Track Resistance Citec Te Connectivity 26M1307
POTENTIOMETER, 470K; Track Resistance:470kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:M Series; Potentiometer Mounting:Panel; Shaft Diameter:6.35mm; No. of Gangs:1; RoHS Compliant: Yes

POTENTIOMETER, 470K; Track Resistance:470kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:M Series; Potentiometer Mounting:Panel; Shaft Diameter:6.35mm; No. of Gangs:1; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1712-404802692030-ND 162883 162883P 26M1307
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers Potentiometer, 470K; Track Resistance Citec Te Connectivity
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Pin Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Linear Linear; Linear Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details