TE Connectivity Power Cable Heat Shrink Tubing 404644-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 25 MM  [.984 INCH ] Compatible Cable Diameter (Min) : 10 MM  [.393 INCH ] Expanded Inside Diameter (Min) : 28 MM  [1.102 INCH ] Product Length : 125 MM  [4.921 INCH ] Recovered Inside Diameter (Max) : 9 MM  [.354 INCH ] Recovered Wall Thickness (Max) : 3.2 MM  [.126 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 2 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-248, IEC 60684-3-216, HD631.2, IEC 60684-3-165 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Flame-Retardant Resistance, Mechanical Impact Resistance, Salt Water Resistant, Abrasion Resistant, Weather Resistant, Water Resistant, Moisture Resistant, UV Resistant, Low Temperature Resistant, Damage Resistance
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 25 MM  [.984 INCH ] Compatible Cable Diameter (Min) : 10 MM  [.393 INCH ] Expanded Inside Diameter (Min) : 28 MM  [1.102 INCH ] Product Length : 125 MM  [4.921 INCH ] Recovered Inside Diameter (Max) : 9 MM  [.354 INCH ] Recovered Wall Thickness (Max) : 3.2 MM  [.126 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 2 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-248, IEC 60684-3-216, HD631.2, IEC 60684-3-165 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Flame-Retardant Resistance, Mechanical Impact Resistance, Salt Water Resistant, Abrasion Resistant, Weather Resistant, Water Resistant, Moisture Resistant, UV Resistant, Low Temperature Resistant, Damage Resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - 404644-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
404644-000
Power Cable Heat Shrink Tubing 404644-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 25 MM  [.984 INCH ] Compatible Cable Diameter (Min) : 10 MM  [.393 INCH ] Expanded Inside Diameter (Min) : 28 MM  [1.102 INCH ] Product Length : 125 MM  [4.921 INCH ] Recovered Inside Diameter (Max) : 9 MM  [.354 INCH ] Recovered Wall Thickness (Max) : 3.2 MM  [.126 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 2 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-248, IEC 60684-3-216, HD631.2, IEC 60684-3-165 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Flame-Retardant Resistance, Mechanical Impact Resistance, Salt Water Resistant, Abrasion Resistant, Weather Resistant, Water Resistant, Moisture Resistant, UV Resistant, Low Temperature Resistant, Damage Resistance

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 25 MM  [.984 INCH ]
  • Compatible Cable Diameter (Min) : 10 MM  [.393 INCH ]
  • Expanded Inside Diameter (Min) : 28 MM  [1.102 INCH ]
  • Product Length : 125 MM  [4.921 INCH ]
  • Recovered Inside Diameter (Max) : 9 MM  [.354 INCH ]
  • Recovered Wall Thickness (Max) : 3.2 MM  [.126 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 2

Industry Standards


  • Compatible With Approved Standards Products : IEC 60684-3-248, IEC 60684-3-216, HD631.2, IEC 60684-3-165

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Resistance Properties : Flame-Retardant Resistance, Mechanical Impact Resistance, Salt Water Resistant, Abrasion Resistant, Weather Resistant, Water Resistant, Moisture Resistant, UV Resistant, Low Temperature Resistant, Damage Resistance
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 404644-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 053036N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 004223-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink boot - 023589-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 002071-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers