TE Connectivity Power Cable Heat Shrink Tubing 403459-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 162 MM  [6.378 INCH ] Compatible Cable Diameter (Min) : 82.5 MM  [3.248 INCH ] Expanded Inside Diameter (Min) : 180 MM  [7.087 INCH ] Product Length : 1300 MM  [51.181 INCH ] Recovered Inside Diameter (Max) : 75 MM  [2.953 INCH ] Recovered Wall Thickness (Max) : 4.2 MM  [.165 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-248, HD631.2, IEC 60684-3-165, IEC 60684-3-216 Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Adhesive Coating : Without Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Low Temperature Resistant, Flame-Retardant Resistance, High Temperature Resistant, UV Resistant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 162 MM  [6.378 INCH ] Compatible Cable Diameter (Min) : 82.5 MM  [3.248 INCH ] Expanded Inside Diameter (Min) : 180 MM  [7.087 INCH ] Product Length : 1300 MM  [51.181 INCH ] Recovered Inside Diameter (Max) : 75 MM  [2.953 INCH ] Recovered Wall Thickness (Max) : 4.2 MM  [.165 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-248, HD631.2, IEC 60684-3-165, IEC 60684-3-216 Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Adhesive Coating : Without Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Low Temperature Resistant, Flame-Retardant Resistance, High Temperature Resistant, UV Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - 403459-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
403459-000
Power Cable Heat Shrink Tubing 403459-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 162 MM  [6.378 INCH ] Compatible Cable Diameter (Min) : 82.5 MM  [3.248 INCH ] Expanded Inside Diameter (Min) : 180 MM  [7.087 INCH ] Product Length : 1300 MM  [51.181 INCH ] Recovered Inside Diameter (Max) : 75 MM  [2.953 INCH ] Recovered Wall Thickness (Max) : 4.2 MM  [.165 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-248, HD631.2, IEC 60684-3-165, IEC 60684-3-216 Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Adhesive Coating : Without Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Low Temperature Resistant, Flame-Retardant Resistance, High Temperature Resistant, UV Resistant

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 162 MM  [6.378 INCH ]
  • Compatible Cable Diameter (Min) : 82.5 MM  [3.248 INCH ]
  • Expanded Inside Diameter (Min) : 180 MM  [7.087 INCH ]
  • Product Length : 1300 MM  [51.181 INCH ]
  • Recovered Inside Diameter (Max) : 75 MM  [2.953 INCH ]
  • Recovered Wall Thickness (Max) : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : IEC 60684-3-248, HD631.2, IEC 60684-3-165, IEC 60684-3-216

Product Availability


  • Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa

Product Type Features


  • Adhesive Coating : Without
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Resistance Properties : Low Temperature Resistant, Flame-Retardant Resistance, High Temperature Resistant, UV Resistant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 403459-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 019271-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 053085-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0523814001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing - 0045094001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details