TE Connectivity Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 402853154

Description
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV.v Series Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV.v Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 90F5056 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
90F5056
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 90F5056
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV.v Series Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV.v Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90F5056
Product Name Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Cable Connectors - NCK-FG-T50P-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details