Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004728-4020-12-4410
Material: Aluminium
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Wire/Cable Diameter: 178 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1004728-4020-12-441014 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 4020-12-441014 |