TE Connectivity Power Cable 4013113001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Conductor Diameter Range : 10.15 MM  [.4 INCH ] Outside Cable Diameter : 12.45 MM  [.49 INCH ] Strand Size (AWG) : 19 Wire Size (MMSQ) : 50 Wire Size (CMA) : 104500 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : TR16 Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Conductor Diameter Range : 10.15 MM  [.4 INCH ] Outside Cable Diameter : 12.45 MM  [.49 INCH ] Strand Size (AWG) : 19 Wire Size (MMSQ) : 50 Wire Size (CMA) : 104500 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : TR16 Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 4013113001 - TE Connectivity
Berwyn, PA, United States
Power Cable
4013113001
Power Cable 4013113001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Conductor Diameter Range : 10.15 MM  [.4 INCH ] Outside Cable Diameter : 12.45 MM  [.49 INCH ] Strand Size (AWG) : 19 Wire Size (MMSQ) : 50 Wire Size (CMA) : 104500 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : TR16 Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Flexible Polyolefin
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 37

Dimensions


  • Conductor Diameter Range : 10.15 MM  [.4 INCH ]
  • Outside Cable Diameter : 12.45 MM  [.49 INCH ]
  • Strand Size (AWG) : 19
  • Wire Size (MMSQ) : 50
  • Wire Size (CMA) : 104500

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : TR16
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
 - 4013113001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flex Power Cable

Flex Power Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 4013113001 4013113001
Product Name Power Cable
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 144626-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 060616-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322423-9 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers