TE Connectivity Compression Connectors 401166-000

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Flared Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 9.4 MM  [.37 INCH ] Barrel Length : 21 MM  [.827 INCH ] Barrel Outside Diameter : 12.7 MM  [.5 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 50 Compatible Conductor Range (AWGKC) : 1/0 - 1/0 Lug Length : 50 MM  [1.968 INCH ] Lug Width : 21 MM  [.827 INCH ] Palm Hole Diameter : 10.3 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression Stud Size : M10
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Flared Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 9.4 MM  [.37 INCH ] Barrel Length : 21 MM  [.827 INCH ] Barrel Outside Diameter : 12.7 MM  [.5 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 50 Compatible Conductor Range (AWGKC) : 1/0 - 1/0 Lug Length : 50 MM  [1.968 INCH ] Lug Width : 21 MM  [.827 INCH ] Palm Hole Diameter : 10.3 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression Stud Size : M10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 401166-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
401166-000
Compression Connectors 401166-000
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Flared Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 9.4 MM  [.37 INCH ] Barrel Length : 21 MM  [.827 INCH ] Barrel Outside Diameter : 12.7 MM  [.5 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 50 Compatible Conductor Range (AWGKC) : 1/0 - 1/0 Lug Length : 50 MM  [1.968 INCH ] Lug Width : 21 MM  [.827 INCH ] Palm Hole Diameter : 10.3 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression Stud Size : M10

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Flared
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 9.4 MM  [.37 INCH ]
  • Barrel Length : 21 MM  [.827 INCH ]
  • Barrel Outside Diameter : 12.7 MM  [.5 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 50
  • Compatible Conductor Range (AWGKC) : 1/0 - 1/0
  • Lug Length : 50 MM  [1.968 INCH ]
  • Lug Width : 21 MM  [.827 INCH ]
  • Palm Hole Diameter : 10.3

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Compression
  • Stud Size : M10
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 401166-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products