TE Connectivity Power Line Filter, 3 Phase, 400A, 0.222A; Filter Applications Corcom Te Connectivity 400APS12L=F8410

Description
POWER LINE FILTER, 3 PHASE, 400A, 0.222A; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:400A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 400A, 0.222A; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:400A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 400A, 0.222A; Filter Applications Corcom Te Connectivity - 70Y5388 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 400A, 0.222A; Filter Applications Corcom Te Connectivity
70Y5388
Power Line Filter, 3 Phase, 400A, 0.222A; Filter Applications Corcom Te Connectivity 70Y5388
POWER LINE FILTER, 3 PHASE, 400A, 0.222A; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:400A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 400A, 0.222A; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:400A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 70Y5388
Product Name Power Line Filter, 3 Phase, 400A, 0.222A; Filter Applications Corcom Te Connectivity
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF1HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter, 3 Phase, 120A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4194 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 440 volts
View Details