TE Connectivity Heat Shrink Boots 400769-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 12 mm, .47 in Wire/Cable Outside Diameter : 7 mm, .276 in Industry Standards Approved Standards : SAE AS I 81765/1, Type II Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /180 Precoat Adhesive Type : General Purpose Pre-Coat Adhesive Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 12 mm, .47 in Wire/Cable Outside Diameter : 7 mm, .276 in Industry Standards Approved Standards : SAE AS I 81765/1, Type II Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /180 Precoat Adhesive Type : General Purpose Pre-Coat Adhesive Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 400769-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
400769-000
Heat Shrink Boots 400769-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 12 mm, .47 in Wire/Cable Outside Diameter : 7 mm, .276 in Industry Standards Approved Standards : SAE AS I 81765/1, Type II Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /180 Precoat Adhesive Type : General Purpose Pre-Coat Adhesive Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 10
  • Material : Polyolefin Flexible Modified
  • Material Code : 4

Configuration Features


  • Lipped : Yes

Dimensions


  • Connector or Backshell Outside Diameter : 12 mm, .47 in
  • Wire/Cable Outside Diameter : 7 mm, .276 in

Industry Standards


  • Approved Standards : SAE AS I 81765/1, Type II

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Options : /180 Precoat
  • Adhesive Type : General Purpose Pre-Coat Adhesive
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 400769-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 053085-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 003273N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 004223-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 022655N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details