TE Connectivity Data Bus Connectors 400675-000

Description
Contact Features Contact Type : Pin Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Type : Pin Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Connectors - 400675-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Connectors
400675-000
Data Bus Connectors 400675-000
Contact Features Contact Type : Pin Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]

Contact Features


  • Contact Type : Pin

Product Type Features


  • Data Bus Connector Style : Threaded
  • Data Bus Connector Type : Jack

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Data Bus Components
400675-000
Data Bus Components 400675-000
Data Bus Components

Data Bus Components

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 400675-000 400675-000
Product Name Data Bus Connectors Data Bus Components
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers