TE Connectivity
Circular Connector Housings
4-967325-3
Description
2,5MM SOCKET HSG 2P BLUE
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
2,5MM SOCKET HSG 2P BLUE
Request a Quote
Email Supplier
Datasheet
Suppliers
2,5Mm Socket Hsg 2P Blue Amp - Te Connectivity
36AC4672
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
1734-4-967325-3-ND |
4-967325-3 |
36AC4672 |
|
Product Name
|
Circular Connector Housings |
|
2,5Mm Socket Hsg 2P Blue Amp - Te Connectivity |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Termination
Through Hole
Voltage Rating
30 volts
Current Rating
0.5 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
16 to 18 AWG
View Details