TE Connectivity PCB Headers & Receptacles 4-966140-6

Description
Body Features Connector & Keying Code : B Primary Product Color : Natural Configuration Features Number of Positions : 21 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 21 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Silver Contact Size : 3mm Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 51 MM  [2.008 INCH ] Connector Width : 20.3 MM  [.791 INCH ] Profile Height from PCB : 26.2 MM  [1.031 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Solder Tail Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Other Interface Number : 114-18085-025 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 80 DEGC , 100 DEGC , 65 DEGC , 75 DEGC , 70 DEGC , 90 DEGC  [194 DEGF , 149 DEGF , 158 DEGF , 185 DEGF , 176 DEGF , 167 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : B Primary Product Color : Natural Configuration Features Number of Positions : 21 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 21 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Silver Contact Size : 3mm Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 51 MM  [2.008 INCH ] Connector Width : 20.3 MM  [.791 INCH ] Profile Height from PCB : 26.2 MM  [1.031 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Solder Tail Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Other Interface Number : 114-18085-025 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 80 DEGC , 100 DEGC , 65 DEGC , 75 DEGC , 70 DEGC , 90 DEGC  [194 DEGF , 149 DEGF , 158 DEGF , 185 DEGF , 176 DEGF , 167 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 4-966140-6 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
4-966140-6
PCB Headers & Receptacles 4-966140-6
Body Features Connector & Keying Code : B Primary Product Color : Natural Configuration Features Number of Positions : 21 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 21 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Silver Contact Size : 3mm Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 51 MM  [2.008 INCH ] Connector Width : 20.3 MM  [.791 INCH ] Profile Height from PCB : 26.2 MM  [1.031 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Solder Tail Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Other Interface Number : 114-18085-025 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 80 DEGC , 100 DEGC , 65 DEGC , 75 DEGC , 70 DEGC , 90 DEGC  [194 DEGF , 149 DEGF , 158 DEGF , 185 DEGF , 176 DEGF , 167 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 21
  • Number of Rows : 3
  • Number of Sections : 1
  • Number of Signal Positions : 21
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Silver
  • Contact Size : 3mm
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]

Dimensions


  • Connector Length : 51 MM  [2.008 INCH ]
  • Connector Width : 20.3 MM  [.791 INCH ]
  • Profile Height from PCB : 26.2 MM  [1.031 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 24, 12
  • Operating Voltage (VDC) : 24

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Solder Tail
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Reflow Solder

Other


  • Interface Number : 114-18085-025

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC , 80 DEGC , 100 DEGC , 65 DEGC , 75 DEGC , 70 DEGC , 90 DEGC  [194 DEGF , 149 DEGF , 158 DEGF , 185 DEGF , 176 DEGF , 167 DEGF , 212 DEGF ]
  • Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 4-966140-6
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Through-Hole; Panel Mount
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric Connector, Plug, 55 Position; Product Range Amp Te Connectivity - 52F5239 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Press-fit / Solderless Technology; Press Fit
Number of Contacts 55
View Details
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103168-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 102690-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
View Details
2 suppliers