TE Connectivity Automotive Headers 4-963181-1

Description
Body Features Primary Product Color : Brown Configuration Features Number of Positions : 56 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 56 PCB Mount Orientation : Vertical Contact Features 对接公端厚度 : .6 MM , .8 MM  [.023 INCH , .031 INCH ] Contact Mating Area Plating Material : Tin (Sn) Mating Tab Width : 1.6 MM , 3 MM  [.063 INCH , .118 INCH ] Dimensions Product Length : 73.3 MM  [2.88 INCH ] Product Width : 37.8 MM  [1.48 INCH ] Profile Height from PCB : 54.2 MM  [2.13 INCH ] Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Mechanical Attachment Locking Interface : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector System : Wire-to-Board Hybrid Header : Yes Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Primary Product Color : Brown Configuration Features Number of Positions : 56 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 56 PCB Mount Orientation : Vertical Contact Features 对接公端厚度 : .6 MM , .8 MM  [.023 INCH , .031 INCH ] Contact Mating Area Plating Material : Tin (Sn) Mating Tab Width : 1.6 MM , 3 MM  [.063 INCH , .118 INCH ] Dimensions Product Length : 73.3 MM  [2.88 INCH ] Product Width : 37.8 MM  [1.48 INCH ] Profile Height from PCB : 54.2 MM  [2.13 INCH ] Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Mechanical Attachment Locking Interface : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector System : Wire-to-Board Hybrid Header : Yes Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 4-963181-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
4-963181-1
Automotive Headers 4-963181-1
Body Features Primary Product Color : Brown Configuration Features Number of Positions : 56 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 56 PCB Mount Orientation : Vertical Contact Features 对接公端厚度 : .6 MM , .8 MM  [.023 INCH , .031 INCH ] Contact Mating Area Plating Material : Tin (Sn) Mating Tab Width : 1.6 MM , 3 MM  [.063 INCH , .118 INCH ] Dimensions Product Length : 73.3 MM  [2.88 INCH ] Product Width : 37.8 MM  [1.48 INCH ] Profile Height from PCB : 54.2 MM  [2.13 INCH ] Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Mechanical Attachment Locking Interface : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector System : Wire-to-Board Hybrid Header : Yes Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Primary Product Color : Brown

Configuration Features


  • Number of Positions : 56
  • Number of Rows : 4
  • Number of Sections : 1
  • Number of Signal Positions : 56
  • PCB Mount Orientation : Vertical

Contact Features


  • 对接公端厚度 : .6 MM , .8 MM  [.023 INCH , .031 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Mating Tab Width : 1.6 MM , 3 MM  [.063 INCH , .118 INCH ]

Dimensions


  • Product Length : 73.3 MM  [2.88 INCH ]
  • Product Width : 37.8 MM  [1.48 INCH ]
  • Profile Height from PCB : 54.2 MM  [2.13 INCH ]

Housing Features


  • Centerline (Pitch) : 3.3 MM  [.129 INCH ]

Mechanical Attachment


  • Locking Interface : With
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector System : Wire-to-Board
  • Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 4-963181-1
Product Name Automotive Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Housings - A127842-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
4 suppliers
Ribbon Cable Connectors - 102154-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Automotive Electronic Connector - 2026-1123654-1 - ERSAELECTRONICS PTE. LTD.
Specs
Connector Type Automotive Connector
Termination Crimp
View Details
2 suppliers