TE Connectivity Wire-Board Connector Receptacle 30Pos, 2.54Mm; Product Range Amp Te Connectivity 4-87977-0

Description
WIRE-BOARD CONNECTOR RECEPTACLE 30POS, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:30Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:30Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 30POS, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:30Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:30Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 30Pos, 2.54Mm; Product Range Amp Te Connectivity - 17H9007 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 30Pos, 2.54Mm; Product Range Amp Te Connectivity
17H9007
Wire-Board Connector Receptacle 30Pos, 2.54Mm; Product Range Amp Te Connectivity 17H9007
WIRE-BOARD CONNECTOR RECEPTACLE 30POS, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:30Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:30Contacts; No. of Rows:2Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 30POS, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:30Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:30Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17H9007
Product Name Wire-Board Connector Receptacle 30Pos, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details