TE Connectivity Wtb Housing, Rcpt, 50Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity 4-87631-2

Description
WTB HOUSING, RCPT, 50POS, 2ROW, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:50Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper; No. of Rows:2Rows RoHS Compliant: Yes
Description
WTB HOUSING, RCPT, 50POS, 2ROW, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:50Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper; No. of Rows:2Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 50Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity - 76AC7194 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 50Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity
76AC7194
Wtb Housing, Rcpt, 50Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity 76AC7194
WTB HOUSING, RCPT, 50POS, 2ROW, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:50Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper; No. of Rows:2Rows RoHS Compliant: Yes

WTB HOUSING, RCPT, 50POS, 2ROW, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:50Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76AC7194
Product Name Wtb Housing, Rcpt, 50Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details