TE Connectivity Wire-Board Connector Receptacle 50 Position, 2.54Mm; Product Range Amp Te Connectivity 4-87456-0

Description
WIRE-BOARD CONNECTOR RECEPTACLE 50 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:50Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:50Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 50 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:50Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:50Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 50 Position, 2.54Mm; Product Range Amp Te Connectivity - 90F4937 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 50 Position, 2.54Mm; Product Range Amp Te Connectivity
90F4937
Wire-Board Connector Receptacle 50 Position, 2.54Mm; Product Range Amp Te Connectivity 90F4937
WIRE-BOARD CONNECTOR RECEPTACLE 50 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:50Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:50Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 50 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:50Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:50Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90F4937
Product Name Wire-Board Connector Receptacle 50 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details