TE Connectivity Connector Contacts 4-87022-6

Description
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Packaging Features Packaging Method : Box Termination Features Product Terminates To : Wire & Cable Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Packaging Features Packaging Method : Box Termination Features Product Terminates To : Wire & Cable Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 4-87022-6 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
4-87022-6
Connector Contacts 4-87022-6
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Packaging Features Packaging Method : Box Termination Features Product Terminates To : Wire & Cable Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]

Packaging Features


  • Packaging Method : Box

Termination Features


  • Product Terminates To : Wire & Cable
  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 4-87022-6
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627171-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
International 0.4000 to 1.5 mm2
View Details
Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Quick Disconnects - 1-170140-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers