Body Features Positive Stop Ferrule : Without
Contact Features Contact Type : Socket
Dimensions Assembly Length : 1752.6 MM [69.052 INCH ] Wire Size (AWG) : 16
Electrical Characteristics Operating Voltage (VDC) : 20000
Operation/Applicatio
n Shielded : No
Packaging Features Packaging Method : Package Packaging Quantity : 20
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Positive Stop Ferrule : Without
Contact Features
Dimensions
- Assembly Length : 1752.6 MM [69.052 INCH ]
- Wire Size (AWG) : 16
Electrical Characteristics
- Operating Voltage (VDC) : 20000
Operation/Application
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 20
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Receptacle
- Connector Product Type : Lead Assembly
- Connector System : Wire-to-Wire
- Sealable : No
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]