TE Connectivity Rectangular Power Connectors 4-794678-0

Description
Configuration Features Number of Positions : 10 Number of Power Positions : 10 Number of Rows : 2 Number of Signal Positions : 0 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) (MM) : 1.52 PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .051 - .517 Wire Size (AWG) : 30 - 20 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Color : Black Housing Material : High Temperature Nylon PCB Mount Retention Material : Phosphor Bronze Industry Standards Agency/Standard : CNR, USR Approved Standards : UL E28476 CSA Rating : Certified, LR 7189 Glow Wire Material Rating : Material with GWIT ≥ 775°C, Material with GWFI 850°C Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 195 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Header Type : Fully Shrouded Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 10 Number of Power Positions : 10 Number of Rows : 2 Number of Signal Positions : 0 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) (MM) : 1.52 PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .051 - .517 Wire Size (AWG) : 30 - 20 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Color : Black Housing Material : High Temperature Nylon PCB Mount Retention Material : Phosphor Bronze Industry Standards Agency/Standard : CNR, USR Approved Standards : UL E28476 CSA Rating : Certified, LR 7189 Glow Wire Material Rating : Material with GWIT ≥ 775°C, Material with GWFI 850°C Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 195 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Header Type : Fully Shrouded Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 4-794678-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
4-794678-0
Rectangular Power Connectors 4-794678-0
Configuration Features Number of Positions : 10 Number of Power Positions : 10 Number of Rows : 2 Number of Signal Positions : 0 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) (MM) : 1.52 PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .051 - .517 Wire Size (AWG) : 30 - 20 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Color : Black Housing Material : High Temperature Nylon PCB Mount Retention Material : Phosphor Bronze Industry Standards Agency/Standard : CNR, USR Approved Standards : UL E28476 CSA Rating : Certified, LR 7189 Glow Wire Material Rating : Material with GWIT ≥ 775°C, Material with GWFI 850°C Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 195 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Header Type : Fully Shrouded Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 10
  • Number of Power Positions : 10
  • Number of Rows : 2
  • Number of Signal Positions : 0
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter (Max) (MM) : 1.52
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 3 MM  [.118 INCH ]
  • Wire Size (MMSQ) : .051 - .517
  • Wire Size (AWG) : 30 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Nylon
  • PCB Mount Retention Material : Phosphor Bronze

Industry Standards


  • Agency/Standard : CNR, USR
  • Approved Standards : UL E28476
  • CSA Rating : Certified, LR 7189
  • Glow Wire Material Rating : Material with GWIT ≥ 775°C, Material with GWFI 850°C
  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Tab
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 195

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Rectangular Power Connector Type : Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.05 MM  [.12 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 4-794678-0
Product Name Rectangular Power Connectors
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 2868600 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2491080-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details