TE Connectivity No. Of Contacts Amp - Te Connectivity 4-794632-4.

Description
No. of Contacts:14Contacts; Product Range:Micro MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:3mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass; Connector Shell Size:- RoHS Compliant: Yes
Description
No. of Contacts:14Contacts; Product Range:Micro MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:3mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass; Connector Shell Size:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 26AC7332 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
26AC7332
No. Of Contacts Amp - Te Connectivity 26AC7332
No. of Contacts:14Contacts; Product Range:Micro MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:3mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass; Connector Shell Size:- RoHS Compliant: Yes

No. of Contacts:14Contacts; Product Range:Micro MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:3mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass; Connector Shell Size:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC7332
Product Name No. Of Contacts Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details