Configuration Features Number of Resistors : 1
Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 3.1 MM [.122 INCH ] Product Width : 1.55 MM [.061 INCH ]
Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .5 Resistance Class : Up to 1kω Resistance Value (OHM) : 150
Industry Standards Industry Standard : AEC-Q200 Qualified Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Climatic Category Code : 55/155/42 Element Type : Thick Film Package Size Code : 1206 Preferred E-Series Values : E96 Resistor Type : Anti-Sulphur Pulse Withstanding Resistor Shelf Life : 1 Year
Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Termination Finish Method : Electro Plated Termination Plating Finish : Matte Termination Plating Material : Tin (Sn)
Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±100
Configuration Features
Dimensions
- Product Height : .55 MM [.022 INCH ]
- Product Length : 3.1 MM [.122 INCH ]
- Product Width : 1.55 MM [.061 INCH ]
Electrical Characteristics
- Operating Voltage (V) : 200
- Passive Component Tolerance (PCT) : 1
- Power Rating (WATT) : .5
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : 150
Industry Standards
- Industry Standard : AEC-Q200 Qualified
- Moisture Sensitivity Level : 1
- UL Flammability Rating : UL 94V-0
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Climatic Category Code : 55/155/42
- Element Type : Thick Film
- Package Size Code : 1206
- Preferred E-Series Values : E96
- Resistor Type : Anti-Sulphur Pulse Withstanding Resistor
- Shelf Life : 1 Year
Termination Features
- Number of Terminations : 2
- Surface Mount Resistor Termination Type : Solder
- Termination Finish Method : Electro Plated
- Termination Plating Finish : Matte
- Termination Plating Material : Tin (Sn)
Usage Conditions
- Operating Temperature Range (DEGC) : -55 - 155
- Temperature Coefficient (PPMC) : ±100