TE Connectivity Iec Filter, Medical, 6A, 250Vac, Qc; Capacitance Te Connectivity 4-6609106-8

Description
IEC FILTER, MEDICAL, 6A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:5µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes
Description
IEC FILTER, MEDICAL, 6A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:5µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Medical, 6A, 250Vac, Qc; Capacitance Te Connectivity - 01AH1166 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Medical, 6A, 250Vac, Qc; Capacitance Te Connectivity
01AH1166
Iec Filter, Medical, 6A, 250Vac, Qc; Capacitance Te Connectivity 01AH1166
IEC FILTER, MEDICAL, 6A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:5µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

IEC FILTER, MEDICAL, 6A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:5µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 01AH1166
Product Name Iec Filter, Medical, 6A, 250Vac, Qc; Capacitance Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5872-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Single Phase Filters - 1-1609034-5 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details
3 suppliers