TE Connectivity Filter, Emi / Rfi, Iec, 16A, 200Ua; Connector Type Corcom - Te Connectivity 4-6609089-8

Description
FILTER, EMI / RFI, IEC, 16A, 200uA; Connector Type:IEC C14; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
FILTER, EMI / RFI, IEC, 16A, 200uA; Connector Type:IEC C14; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi / Rfi, Iec, 16A, 200Ua; Connector Type Corcom - Te Connectivity - 34M1820 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi / Rfi, Iec, 16A, 200Ua; Connector Type Corcom - Te Connectivity
34M1820
Filter, Emi / Rfi, Iec, 16A, 200Ua; Connector Type Corcom - Te Connectivity 34M1820
FILTER, EMI / RFI, IEC, 16A, 200uA; Connector Type:IEC C14; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

FILTER, EMI / RFI, IEC, 16A, 200uA; Connector Type:IEC C14; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34M1820
Product Name Filter, Emi / Rfi, Iec, 16A, 200Ua; Connector Type Corcom - Te Connectivity
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11310-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
SMPM Mini-Lock Connectors: High Frequency Performance up to 110 GHz -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector
View Details