TE Connectivity Headers, Male Pins 4-647295-0

Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 4-647295-0-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
4-647295-0-ND
Headers, Male Pins 4-647295-0-ND
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
10P Mta100 Hi-Temp Hdr Sn Tl Amp - Te Connectivity - 18R6689 - Newark, An Avnet Company
Chicago, IL, United States
10P Mta100 Hi-Temp Hdr Sn Tl Amp - Te Connectivity
18R6689
10P Mta100 Hi-Temp Hdr Sn Tl Amp - Te Connectivity 18R6689
10P MTA100 HI-TEMP HDR SN TL

10P MTA100 HI-TEMP HDR SN TL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 4-647295-0-ND 18R6689
Product Name Headers, Male Pins 10P Mta100 Hi-Temp Hdr Sn Tl Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51702-10704000ACLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details