TE Connectivity SMD 5A Electronic Connector 4-647166-0

Description
10 Pos 2.54mm Wire-to-Board Header, Male Pin, 5A, SMD Product overview: 4-647166-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-647166-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Pos 2.54mm Wire-to-Board Header, Male Pin, 5A, SMD Product overview: 4-647166-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-647166-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
SMD 5A Electronic Connector
316-4-647166-0
SMD 5A Electronic Connector 316-4-647166-0
10 Pos 2.54mm Wire-to-Board Header, Male Pin, 5A, SMD Product overview: 4-647166-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-647166-0 can be used for catalog matching and distributor lookup.

10 Pos 2.54mm Wire-to-Board Header, Male Pin, 5A, SMD Product overview: 4-647166-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-647166-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 4-647166-0-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
4-647166-0-ND
Headers, Male Pins 4-647166-0-ND
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
10P Mta100 Hdr Assy,sm,fl,lf Amp - Te Connectivity - 76AC7165 - Newark, An Avnet Company
Chicago, IL, United States
10P Mta100 Hdr Assy,sm,fl,lf Amp - Te Connectivity
76AC7165
10P Mta100 Hdr Assy,sm,fl,lf Amp - Te Connectivity 76AC7165
10P MTA100 HDR ASSY,SM,FL,LF

10P MTA100 HDR ASSY,SM,FL,LF

Supplier's Site
10P Mta100 Hdr Assy,sm,fl,lf Amp - Te Connectivity - 18R6679 - Newark, An Avnet Company
Chicago, IL, United States
10P Mta100 Hdr Assy,sm,fl,lf Amp - Te Connectivity
18R6679
10P Mta100 Hdr Assy,sm,fl,lf Amp - Te Connectivity 18R6679
10P MTA100 HDR ASSY,SM,FL,LF

10P MTA100 HDR ASSY,SM,FL,LF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-4-647166-0 4-647166-0-ND 76AC7165
Product Name SMD 5A Electronic Connector Headers, Male Pins 10P Mta100 Hdr Assy,sm,fl,lf Amp - Te Connectivity
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
Jack Plugs & Sockets - 3424471 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
PCB Connectors - NCA-FL2G-M - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details