"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
10P MTA100 HDR ASSY F/L HITEMP
CONN HEADER VERT 10POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4-647050-0-ND | 18R6640 | 4-647050-0 |
| Product Name | Headers, Male Pins | 10P Mta100 Hdr Assy F/l Hitemp Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts |