10 Pos 2.54mm Shrouded Header, Straight, Solder, Thru-Hole Product overview: 4-644892-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-644892-0 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
10P CST100 SHRD HDR ASSY LF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-4-644892-0 | A131089-ND | 99X3256 |
| Product Name | Electronic Connector | Headers, Male Pins | 10P Cst100 Shrd Hdr Assy Lf Amp - Te Connectivity |
| Gender | Male / Plug | ||
| Termination | Solder | ||
| Connector Type | Header Connector; Header |